Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Buck Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1.6A |
Output Voltage Min | 1.25V |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 34063 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +105°C |
Primary Input Voltage | 40V |
DC-DC Converter 3-40V Current Limit SO8 | Diodes Inc AP34063S8G-13 | RS Americas |
IC, SWITCHING REG, | Farnell |
Where can I find additional details, specifications and documents for a AP34063S8G-13?
Additional datasheets, footprints and schematics for AP34063S8G-13 are listed on our Part Details page. You can also find images and similar parts to AP34063S8G-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP34063S8G-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP34063S8G-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP34063S8G-13 fall under?
The AP34063S8G-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP34063S8G-13 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP34063S8G-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AP34063S8G-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP34063S8G-13 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for AP34063S8G-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP34063S8G-13 often in real-time on the comparison pages.
What if I can't find stock of AP34063S8G-13?
You can fill out our help required form which you can use to request a quote for AP34063S8G-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.