Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,545
in stock
|
Buy Now | |
element14
from US$0.21
|
1,545
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6V |
On State Resistance | 0.21ohm |
Distribution Switch Case Style | DFN-EP |
No. of Pins | 6Pins |
On / Enable Input Polarity | Active High |
RoHS Compliant | No |
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. AP2281-3FMG-7 | Newark Electronics |
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C | element14 |
Power Switch Hi Side 0A 6-Pin DFN EP T/R | Avnet Silica |
AP2281 Series 1 Channel 6 V 280 mOhm SMT High Side Load Switch - UDFN-6 | Future Electronics |
Where can I find additional details, specifications and documents for a AP2281-3FMG-7.?
Additional datasheets, footprints and schematics for AP2281-3FMG-7. are listed on our Part Details page. You can also find images and similar parts to AP2281-3FMG-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2281-3FMG-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2281-3FMG-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2281-3FMG-7. fall under?
The AP2281-3FMG-7. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to AP2281-3FMG-7. when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2281-3FMG-7. you can contact the distributor directly for product support, shipping queries etc.
Is the AP2281-3FMG-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2281-3FMG-7. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for AP2281-3FMG-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2281-3FMG-7. often in real-time on the comparison pages.
What if I can't find stock of AP2281-3FMG-7.?
You can fill out our help required form which you can use to request a quote for AP2281-3FMG-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.