Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
16,650
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
422,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,739
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,669
in stock
|
Buy Now | |
element14
from US$0.33
|
1,669
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,669
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 800mA |
On State Resistance | 0.1ohm |
Distribution Switch Case Style | SOP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
RoHS Compliant | No |
AP2156 Series 5.5 V 135 mOhm Dual Channel Current-Limited Power Switch - SOIC-8 | Future Electronics |
USB Power SW Hi Side Dual 2.7-5.5V 0.8A | RS |
IC: power switch | Transfer Multisort Elektronik |
Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant: Yes |Diodes Inc. AP2156SG-13 | Newark Electronics |
POWER LOAD SW, HIGH SIDE, 0.8A, 85DEG C | element14 |
USB Power SW Hi Side Dual 5.5V 0.8A 8-Pin SOP T/R | Avnet America |
USB Power SW Hi Side Dual 2.7-5.5V 0.8A | Diodes Inc AP2156SG-13 | RS Americas |
Where can I find additional details, specifications and documents for a AP2156SG-13.?
Additional datasheets, footprints and schematics for AP2156SG-13. are listed on our Part Details page. You can also find images and similar parts to AP2156SG-13. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2156SG-13. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2156SG-13. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2156SG-13. fall under?
The AP2156SG-13. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to AP2156SG-13. when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2156SG-13. you can contact the distributor directly for product support, shipping queries etc.
Is the AP2156SG-13. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2156SG-13. have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AP2156SG-13..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2156SG-13. often in real-time on the comparison pages.
What if I can't find stock of AP2156SG-13.?
You can fill out our help required form which you can use to request a quote for AP2156SG-13. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.