Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
7,920
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
195,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
24,000
in stock
|
Buy Now | |
element14
from US$0.28
|
7,920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,124
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 800mA |
On State Resistance | 0.095ohm |
Distribution Switch Case Style | SOT-25 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
RoHS Compliant | No |
AP2141 Series 120 mO 0.8 A Single Channel Current-Limited Power Switch- SOT-25 | Future Electronics |
Power Load Switch Type:High Side | Newark Electronics |
POWER LOAD SW, HIGH SIDE, 0.8A, 85DEG C | element14 |
IC: power switch | Transfer Multisort Elektronik |
USB Power SW Hi Side Single 5.5V 0.8A 5-Pin SOT-25 T/R | Avnet Silica |
PwrSw 5.5V 0.5A SOT-25 SMD | Rutronik |
Where can I find additional details, specifications and documents for a AP2141WG-7.?
Additional datasheets, footprints and schematics for AP2141WG-7. are listed on our Part Details page. You can also find images and similar parts to AP2141WG-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2141WG-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2141WG-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2141WG-7. fall under?
The AP2141WG-7. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to AP2141WG-7. when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2141WG-7. you can contact the distributor directly for product support, shipping queries etc.
Is the AP2141WG-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2141WG-7. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AP2141WG-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2141WG-7. often in real-time on the comparison pages.
What if I can't find stock of AP2141WG-7.?
You can fill out our help required form which you can use to request a quote for AP2141WG-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.