Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.8V |
Output Current | 360mA |
Dropout Voltage Vdo | 360mV |
No. of Pins | 3Pins |
RoHS Compliant | No |
LDO, FIXED, 1.8V, 0.3A, -40 TO 85DEG C | element14 |
Ldo, Fixed, 1.8V, 0.3A, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. AP2125N-1.8TRG1 | Newark Electronics |
AP2125 Series 1.8 V 300 mA High Speed Low Noise CMOS LDO Regulator - SOT-23-3 | Future Electronics |
LDO Regulator Pos 1.8V 0.36A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a AP2125N-1.8TRG1.?
Additional datasheets, footprints and schematics for AP2125N-1.8TRG1. are listed on our Part Details page. You can also find images and similar parts to AP2125N-1.8TRG1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2125N-1.8TRG1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2125N-1.8TRG1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2125N-1.8TRG1. fall under?
The AP2125N-1.8TRG1. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to AP2125N-1.8TRG1. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2125N-1.8TRG1. you can contact the distributor directly for product support, shipping queries etc.
Is the AP2125N-1.8TRG1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2125N-1.8TRG1. have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AP2125N-1.8TRG1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2125N-1.8TRG1. often in real-time on the comparison pages.
What if I can't find stock of AP2125N-1.8TRG1.?
You can fill out our help required form which you can use to request a quote for AP2125N-1.8TRG1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.