Status: | Unknown |
---|---|
Series: | 3.3V 5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.7V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 1084 |
Operating Temperature Range | 0°C to +125°C |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 12V |
LDO, FIXED, 3.3V, 5A, 0 TO 125DEG C | element14 |
Fixed Ldo Voltage Regulator, 4.7V To 12V, 1.3V Dropout, 3.3Vout, 5Aout, To-252-3 Rohs Compliant: Yes |Diodes Inc. AP1084D33G-13 | Newark Electronics |
Where can I find additional details, specifications and documents for a AP1084D33G-13?
Additional datasheets, footprints and schematics for AP1084D33G-13 are listed on our Part Details page. You can also find images and similar parts to AP1084D33G-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP1084D33G-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP1084D33G-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP1084D33G-13 fall under?
The AP1084D33G-13 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to AP1084D33G-13 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP1084D33G-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AP1084D33G-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP1084D33G-13 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AP1084D33G-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP1084D33G-13 often in real-time on the comparison pages.
What if I can't find stock of AP1084D33G-13?
You can fill out our help required form which you can use to request a quote for AP1084D33G-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.