Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.442GHz |
---|---|
Antenna Case Size | 1.6mm x 0.8mm x 0.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MULTILAYER CHIP ANTENNA 2.4GHZ | TTI Europe |
CHIP ANTENNA, 2.4GHZ, ISM, 50 OHM, 0603 | Farnell |
-/Tape And Reel |Tdk ANT016008LCS2442MA2 | Newark Electronics |
Antenna Chip Multilayer 2442MHz 6-Pin SMD Punched Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ANT016008LCS2442MA2?
Additional datasheets, footprints and schematics for ANT016008LCS2442MA2 are listed on our Part Details page. You can also find images and similar parts to ANT016008LCS2442MA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANT016008LCS2442MA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANT016008LCS2442MA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANT016008LCS2442MA2 fall under?
The ANT016008LCS2442MA2 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to ANT016008LCS2442MA2 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANT016008LCS2442MA2 you can contact the distributor directly for product support, shipping queries etc.
Is the ANT016008LCS2442MA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANT016008LCS2442MA2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ANT016008LCS2442MA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANT016008LCS2442MA2 often in real-time on the comparison pages.
What if I can't find stock of ANT016008LCS2442MA2?
You can fill out our help required form which you can use to request a quote for ANT016008LCS2442MA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.