Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | - |
Frequency Max | 13.56MHz |
Antenna Mounting | Adhesive |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Healthcare ID Scanners IoT NFC Payment Readers NFC Data Loggers Transport Ticketing Systems |
PCB ANTENNA, 13.56MHZ, ADHESIVE | element14 |
NFC Antenna for IOT 13.56MHz 1.8uH | RS |
Pcb Antenna, 13.56Mhz, Adhesive | Newark Electronics |
NFC ANTENNA FOR IOT | Symmetry Electronics |
Flexible NFC Antenna with Ferrite 13.56MHz Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a ANFCA-101-2515-A02?
Additional datasheets, footprints and schematics for ANFCA-101-2515-A02 are listed on our Part Details page. You can also find images and similar parts to ANFCA-101-2515-A02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANFCA-101-2515-A02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANFCA-101-2515-A02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANFCA-101-2515-A02 fall under?
The ANFCA-101-2515-A02 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ANFCA-101-2515-A02 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANFCA-101-2515-A02 you can contact the distributor directly for product support, shipping queries etc.
Is the ANFCA-101-2515-A02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANFCA-101-2515-A02 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Symmetry Electronics have stock available or on a lead time for ANFCA-101-2515-A02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANFCA-101-2515-A02 often in real-time on the comparison pages.
What if I can't find stock of ANFCA-101-2515-A02?
You can fill out our help required form which you can use to request a quote for ANFCA-101-2515-A02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.