Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2 |
Output Current | 1.5A |
Output Voltage | 37V |
Driver Case Style | HSOP |
No. of Pins | 28 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MSL | - |
AN44069 Series 5.5 V 1.5 A Dual Full H-Bridge Stepper Motor Driver - HSOP-28 | Future Electronics |
Motor Driver, Stepper/H-Bridge, 1.5A, Hsop-28 | Newark Electronics |
AN44069A-VF Motor Driver, Half-Bridge, Step Motor, 34 V 1.5A, 28-Pin SOP | Panasonic Electronic Components AN44069A-VF | RS Americas |
Where can I find additional details, specifications and documents for a AN44069A-VF?
Additional datasheets, footprints and schematics for AN44069A-VF are listed on our Part Details page. You can also find images and similar parts to AN44069A-VF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN44069A-VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN44069A-VF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN44069A-VF fall under?
The AN44069A-VF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AN44069A-VF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN44069A-VF you can contact the distributor directly for product support, shipping queries etc.
Is the AN44069A-VF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN44069A-VF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for AN44069A-VF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN44069A-VF often in real-time on the comparison pages.
What if I can't find stock of AN44069A-VF?
You can fill out our help required form which you can use to request a quote for AN44069A-VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.