Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.20
|
300
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 8.4V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | WLCSP |
No. of Pins | 36Pins |
Output Current | 850mA |
RoHS Compliant | Yes |
AN30235A Series 8.4 V 1 MHz 2-Channel Step-Up/Down DC-DC Converter - WLCSP-36 | Future Electronics |
Where can I find additional details, specifications and documents for a AN30235A-PL?
Additional datasheets, footprints and schematics for AN30235A-PL are listed on our Part Details page. You can also find images and similar parts to AN30235A-PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN30235A-PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN30235A-PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN30235A-PL fall under?
The AN30235A-PL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to AN30235A-PL when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN30235A-PL you can contact the distributor directly for product support, shipping queries etc.
Is the AN30235A-PL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN30235A-PL have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for AN30235A-PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN30235A-PL often in real-time on the comparison pages.
What if I can't find stock of AN30235A-PL?
You can fill out our help required form which you can use to request a quote for AN30235A-PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.