AMP03GPZ Difference Amplifiers by Analog Devices

Status: Production
Series: AMP03
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.29

Distributor Stock
Logo for Farnell
Farnell
from US$10.09
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.37
547
in stock
Buy Now
Logo for element14
element14
from US$8.09
130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.60
30
in stock
Buy Now

Features

High CMRR: 100 dB Typ
Low Nonlinearity: 0.001% Max
Low Distortion: 0.001% Typ
Wide Bandwidth: 3 MHz Typ
Fast Slew Rate: 9.5 V/µs Typ
Fast Settling (0.01%): 1µs Typ
Low Cost

Alternative Descriptions

UNIT-GAIN DIFF AMP IC | Analog Devices
DIFF-AMP, 3MHZ, -40 TO 85DEG C, DIP-8 | element14
Diff-Amp, 3Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMP03GPZ?

Additional datasheets, footprints and schematics for AMP03GPZ are listed on our Part Details page. You can also find images and similar parts to AMP03GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMP03GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP03GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMP03GPZ fall under?

The AMP03GPZ is listed under Difference Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AMP03GPZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMP03GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AMP03GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AMP03GPZ have stock available?

Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AMP03GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMP03GPZ often in real-time on the comparison pages.

What if I can't find stock of AMP03GPZ?

You can fill out our help required form which you can use to request a quote for AMP03GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay