Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 8Outputs |
Output Current | 350mA |
Driver Case Style | SOP |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
High-Side Driver, 8 Channel, 350Ma, Sop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMIS39101PNPB4RG?
Additional datasheets, footprints and schematics for AMIS39101PNPB4RG are listed on our Part Details page. You can also find images and similar parts to AMIS39101PNPB4RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS39101PNPB4RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS39101PNPB4RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS39101PNPB4RG fall under?
The AMIS39101PNPB4RG is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to AMIS39101PNPB4RG when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS39101PNPB4RG you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS39101PNPB4RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AMIS39101PNPB4RG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AMIS39101PNPB4RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS39101PNPB4RG often in real-time on the comparison pages.
What if I can't find stock of AMIS39101PNPB4RG?
You can fill out our help required form which you can use to request a quote for AMIS39101PNPB4RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.