Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 8Mbit |
Flash Memory Configuration | 1M x 8bit / 512K x 16bit |
IC Interface Type | CFI, Parallel |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Access Time | 55ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AM29F800BB-55EF?
Additional datasheets, footprints and schematics for AM29F800BB-55EF are listed on our Part Details page. You can also find images and similar parts to AM29F800BB-55EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM29F800BB-55EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM29F800BB-55EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM29F800BB-55EF fall under?
The AM29F800BB-55EF is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to AM29F800BB-55EF when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM29F800BB-55EF you can contact the distributor directly for product support, shipping queries etc.
Is the AM29F800BB-55EF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AM29F800BB-55EF have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AM29F800BB-55EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM29F800BB-55EF often in real-time on the comparison pages.
What if I can't find stock of AM29F800BB-55EF?
You can fill out our help required form which you can use to request a quote for AM29F800BB-55EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.