Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | - |
---|---|
Data Rate Max | 3Kbps |
Frequency | 433MHz |
Sensitivity dBm | -106dBm |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Supply Current | 5mA |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 3.7mA |
External Depth | 8mm |
External Length / Height | 20.3mm |
External Width | 30.5mm |
Frequency Max | 433MHz |
Frequency Min | 433MHz |
Frequency Range | 433MHz |
No. of Pins | 9Pins |
Operating Distance | 75m |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
RF Sensitivity | -107dBm |
Sensitivity | -110dBm |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Rf Module, Receiver, Sup-Het, Am, 433Mhz | Newark Electronics |
RF MODULE, RX, SUP-HET, AM, 433MHZ | element14 |
Where can I find additional details, specifications and documents for a AM-RRQ3-433?
Additional datasheets, footprints and schematics for AM-RRQ3-433 are listed on our Part Details page. You can also find images and similar parts to AM-RRQ3-433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM-RRQ3-433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM-RRQ3-433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM-RRQ3-433 fall under?
The AM-RRQ3-433 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to AM-RRQ3-433 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM-RRQ3-433 you can contact the distributor directly for product support, shipping queries etc.
Is the AM-RRQ3-433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM-RRQ3-433 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AM-RRQ3-433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM-RRQ3-433 often in real-time on the comparison pages.
What if I can't find stock of AM-RRQ3-433?
You can fill out our help required form which you can use to request a quote for AM-RRQ3-433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.