Status: | Unknown |
---|---|
Series: | ALS71 Series |
RoHS: | Unknown |
Capacitance | 0.36F |
---|---|
Voltage Rating | 63V |
Product Range | ALS71 Series |
Lifetime @ Temperature | 20000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 90mm |
Lead Spacing | 31.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 220mm |
ESR | 0.005ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
.360Uf 63.0V |Kemet ALS71H364QT063 | Newark Electronics |
ALU Screw Terminal, 360000uF,63V | KEMET ALS71H364QT063 | RS Americas |
CAP, 0.36F, 63V, ALU ELEC, SCREW | Farnell |
Where can I find additional details, specifications and documents for a ALS71H364QT063?
Additional datasheets, footprints and schematics for ALS71H364QT063 are listed on our Part Details page. You can also find images and similar parts to ALS71H364QT063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS71H364QT063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS71H364QT063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS71H364QT063 fall under?
The ALS71H364QT063 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALS71H364QT063 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS71H364QT063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS71H364QT063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS71H364QT063 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ALS71H364QT063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS71H364QT063 often in real-time on the comparison pages.
What if I can't find stock of ALS71H364QT063?
You can fill out our help required form which you can use to request a quote for ALS71H364QT063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.