Status: | Unknown |
---|---|
Series: | ALS60 Series |
RoHS: | Unknown |
Capacitance | 3300µF |
---|---|
Voltage Rating | 550V |
Product Range | ALS60 Series |
Lifetime @ Temperature | 20000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 77mm |
Lead Spacing | 31.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 146mm |
ESR | 0.093ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Screw Term ALS60 3300uF 550V | RS |
3300Pf 550V |Kemet ALS60A332NP550 | Newark Electronics |
3300uF 550V dc ALUM Electrolytic Cap Can - Screw Terminals, Radial, ALS60 Series | KEMET ALS60A332NP550 | RS Americas |
CAP, 3300µF, 550V, ALU ELEC, SCREW | element14 |
Where can I find additional details, specifications and documents for a ALS60A332NP550?
Additional datasheets, footprints and schematics for ALS60A332NP550 are listed on our Part Details page. You can also find images and similar parts to ALS60A332NP550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS60A332NP550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS60A332NP550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS60A332NP550 fall under?
The ALS60A332NP550 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS60A332NP550 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS60A332NP550 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS60A332NP550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS60A332NP550 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ALS60A332NP550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS60A332NP550 often in real-time on the comparison pages.
What if I can't find stock of ALS60A332NP550?
You can fill out our help required form which you can use to request a quote for ALS60A332NP550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.