Status: | Unknown |
---|---|
Series: | ALS31 Series |
RoHS: | Unknown |
Prices starting from US$48.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.37
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$87.80
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$53.05
|
-
|
Buy Now | |
Avnet America
from US$52.54
|
-
|
Buy Now | |
RS Americas
from US$55.89
|
-
|
Buy Now | |
element14
from US$48.62
|
-
|
Buy Now | |
Farnell
from US$107.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3300µF |
---|---|
Voltage Rating | 400V |
Product Range | ALS31 Series |
Lifetime @ Temperature | 20000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 77mm |
Lead Spacing | 31.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.049ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 12.7A |
AC Ripple Current @ 10kHz | 16.5A |
Capacitance Tolerance ± | ± 20% |
Climatic Category | 40/085/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 105mm |
Leakage Current | 7920µA |
No. of Pins | 3Pins |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +80°C |
Operating life Time | 20000h |
Ripple Current AC | 12.7A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Thread Size | M12 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 400V |
ALS31A Al electro stud cap,3300uF 400V | RS |
Capacitors-Screw Terminal Aluminum Cap 400V screw | Rapid Electronics |
Electrolytic Capacitor, Long Life, Als31 Series, 3300 F, 20%, 400 V, 77 Mm, 0.049 Ohm Rohs Compliant: Yes |Kemet ALS31A332NF400 | Newark Electronics |
Aluminum Electrolytic Capacitor, 3300 uF, 400 V, ± 20%, Screw | Avnet America |
Capacitor, Aluminum Electrolytic,3300 uF,20%,400 VDC, Screw Terminal,77x105mm | KEMET ALS31A332NF400 | RS Americas |
CAP, 3300µF, 400V, ALU ELEC, SCREW | element14 |
Aluminum Electrolytic Capacitor, 3300 uF, 400 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALS31A332NF400?
Additional datasheets, footprints and schematics for ALS31A332NF400 are listed on our Part Details page. You can also find images and similar parts to ALS31A332NF400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS31A332NF400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS31A332NF400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS31A332NF400 fall under?
The ALS31A332NF400 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS31A332NF400 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS31A332NF400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS31A332NF400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS31A332NF400 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ALS31A332NF400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS31A332NF400 often in real-time on the comparison pages.
What if I can't find stock of ALS31A332NF400?
You can fill out our help required form which you can use to request a quote for ALS31A332NF400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.