Status: | Unknown |
---|---|
Series: | ALS30 Series |
RoHS: | Unknown |
Prices starting from US$10.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.20
|
68
in stock
|
Buy Now | |
Distrelec
from US$17.85
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$10.64
|
40
in stock
|
Buy Now | |
element14
from US$11.60
|
40
in stock
|
Buy Now | |
Farnell
from US$11.60
|
40
in stock
|
Buy Now | |
Avnet America
from US$13.89
|
-
|
Buy Now | |
RS Americas
from US$13.49
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 500V |
Product Range | ALS30 Series |
Lifetime @ Temperature | 11000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 36mm |
Lead Spacing | 12.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 82mm |
ESR | 0.635ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Alu Lytic Cap Screw Terminal 220uF VV | Distrelec |
Al electrolytic screw cap,220uF 500V | RS |
Cap, 220Μf, 500V, Alu Elec, Screw | Newark Electronics |
CAP, 220µF, 500V, ALU ELEC, SCREW | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 500 V, ± 20%, Screw | Avnet America |
Capacitor, Aluminum Electrolytic,220 uF,20%,500 VDC, Screw Terminal,36x82mm | KEMET ALS30A221DE500 | RS Americas |
Where can I find additional details, specifications and documents for a ALS30A221DE500?
Additional datasheets, footprints and schematics for ALS30A221DE500 are listed on our Part Details page. You can also find images and similar parts to ALS30A221DE500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS30A221DE500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A221DE500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS30A221DE500 fall under?
The ALS30A221DE500 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS30A221DE500 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A221DE500 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS30A221DE500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS30A221DE500 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ALS30A221DE500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS30A221DE500 often in real-time on the comparison pages.
What if I can't find stock of ALS30A221DE500?
You can fill out our help required form which you can use to request a quote for ALS30A221DE500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.