Status: | Unknown |
---|---|
Series: | Alpha 16 Series |
RoHS: | Unknown |
Antenna Type | Plate Antenna |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | Adhesive |
Gain | 2dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Alpha 16 Series |
SVHC | No SVHC (12-Jan-2017) |
Antenna Applications | Bluetooth Wi-Fi WLAN Zigbee |
ALPHA16 2.4GHz WiFi Antenna 1m SMA-M RP | RS |
Plate Antenna, 2.4-2.5Ghz, Sma, 1M | Newark Electronics |
PLATE ANTENNA, 2.4-2.5GHZ, SMA, 1M | element14 |
Antenna, Alpha16 2.4Ghz WiFi Antenna, SMA Male, Reverse Polarity, Adhesive, 1M | Siretta ALPHA16/1M/SMAM/S/RP/17 | RS Americas |
Where can I find additional details, specifications and documents for a ALPHA16/1M/SMAM/S/RP/17?
Additional datasheets, footprints and schematics for ALPHA16/1M/SMAM/S/RP/17 are listed on our Part Details page. You can also find images and similar parts to ALPHA16/1M/SMAM/S/RP/17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALPHA16/1M/SMAM/S/RP/17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALPHA16/1M/SMAM/S/RP/17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALPHA16/1M/SMAM/S/RP/17 fall under?
The ALPHA16/1M/SMAM/S/RP/17 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ALPHA16/1M/SMAM/S/RP/17 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALPHA16/1M/SMAM/S/RP/17 you can contact the distributor directly for product support, shipping queries etc.
Is the ALPHA16/1M/SMAM/S/RP/17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALPHA16/1M/SMAM/S/RP/17 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ALPHA16/1M/SMAM/S/RP/17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALPHA16/1M/SMAM/S/RP/17 often in real-time on the comparison pages.
What if I can't find stock of ALPHA16/1M/SMAM/S/RP/17?
You can fill out our help required form which you can use to request a quote for ALPHA16/1M/SMAM/S/RP/17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.