Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK |
---|---|
Data Rate Max | 115.2Kbps |
Frequency Max | 879.51MHz |
Sensitivity dBm | -110dBm |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.8V |
Transmit Power | -21dBm |
Module Interface | SPI |
Supply Current | 23mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Transceiver, 879.51Mhz, 115.2Kbps, 300M | Newark Electronics |
Where can I find additional details, specifications and documents for a ALPHA-TRX868S?
Additional datasheets, footprints and schematics for ALPHA-TRX868S are listed on our Part Details page. You can also find images and similar parts to ALPHA-TRX868S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALPHA-TRX868S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALPHA-TRX868S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALPHA-TRX868S fall under?
The ALPHA-TRX868S is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ALPHA-TRX868S when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALPHA-TRX868S you can contact the distributor directly for product support, shipping queries etc.
Is the ALPHA-TRX868S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALPHA-TRX868S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ALPHA-TRX868S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALPHA-TRX868S often in real-time on the comparison pages.
What if I can't find stock of ALPHA-TRX868S?
You can fill out our help required form which you can use to request a quote for ALPHA-TRX868S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.