Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK |
---|---|
Data Rate Max | 256Kbps |
Frequency | 433MHz |
Sensitivity dBm | -109dBm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Supply Current | 10.5mA |
Supported Devices - RF Receivers | - |
RF Receiver Applications | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Frequency Range | 430.24MHz to 439.75MHz |
Modulation Type | FSK |
Sensitivity | -109dBm |
RF MODULE, RECEIVER, FSK, 433MHZ | element14 |
Rf Module, Receiver, Fsk, 433Mhz, 256Kbps | Newark Electronics |
Where can I find additional details, specifications and documents for a ALPHA-RX433S?
Additional datasheets, footprints and schematics for ALPHA-RX433S are listed on our Part Details page. You can also find images and similar parts to ALPHA-RX433S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALPHA-RX433S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALPHA-RX433S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALPHA-RX433S fall under?
The ALPHA-RX433S is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to ALPHA-RX433S when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALPHA-RX433S you can contact the distributor directly for product support, shipping queries etc.
Is the ALPHA-RX433S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALPHA-RX433S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ALPHA-RX433S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALPHA-RX433S often in real-time on the comparison pages.
What if I can't find stock of ALPHA-RX433S?
You can fill out our help required form which you can use to request a quote for ALPHA-RX433S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.