Status: | Unknown |
---|---|
Series: | ALC80 Series |
RoHS: | Unknown |
Prices starting from US$5.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.30
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$9.01
|
355
in stock
|
Buy Now | |
Distrelec
from US$7.61
|
168
in stock
|
Buy Now | |
element14
from US$5.52
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$5.94
|
16
in stock
|
Buy Now | |
Avnet America
from US$7.16
|
-
|
Buy Now | |
RS Americas
from US$7.07
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 400V |
Product Range | ALC80 Series |
Lifetime @ Temperature | 9000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 40mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 30mm |
ESR | 0.384ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitors - Snap In 400V 330uF 20% 9000Hrs | Rapid Electronics |
KEMET Electrolytic Capacitor, Snap-In 330uF 20% 400V | Distrelec |
CAP, 330UF, 400V, ALU ELEC, QC/SNAP-IN | element14 |
Cap, 330Uf, 400V, Alu Elec, Qc/Snap-In | Newark Electronics |
Aluminum Electrolytic Capacitor, 330 uF, 400 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic, Snap-In, ALC80,40x30,330uf,400V,20% | KEMET ALC80A331EB400 | RS Americas |
Where can I find additional details, specifications and documents for a ALC80A331EB400?
Additional datasheets, footprints and schematics for ALC80A331EB400 are listed on our Part Details page. You can also find images and similar parts to ALC80A331EB400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC80A331EB400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC80A331EB400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC80A331EB400 fall under?
The ALC80A331EB400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALC80A331EB400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC80A331EB400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC80A331EB400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC80A331EB400 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for ALC80A331EB400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC80A331EB400 often in real-time on the comparison pages.
What if I can't find stock of ALC80A331EB400?
You can fill out our help required form which you can use to request a quote for ALC80A331EB400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.