Status: | Unknown |
---|---|
Series: | ALC70 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 400V |
Product Range | ALC70 Series |
Lifetime @ Temperature | 13000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 50mm |
ESR | 0.29ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 470Uf, 400V, Alu Elec, Qc/Snap-In | Newark Electronics |
CAP, 470UF, 400V, ALU ELEC, QC/SNAP-IN | element14 |
KEMET Electrolytic Capacitor, Snap-In 470uF 20% 400V | Distrelec |
Aluminum Electrolytic, Snap-In, ALC70,30x50,470uf,400V,20% | KEMET ALC70A471CF400 | RS Americas |
Where can I find additional details, specifications and documents for a ALC70A471CF400?
Additional datasheets, footprints and schematics for ALC70A471CF400 are listed on our Part Details page. You can also find images and similar parts to ALC70A471CF400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC70A471CF400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC70A471CF400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC70A471CF400 fall under?
The ALC70A471CF400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALC70A471CF400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC70A471CF400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC70A471CF400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC70A471CF400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for ALC70A471CF400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC70A471CF400 often in real-time on the comparison pages.
What if I can't find stock of ALC70A471CF400?
You can fill out our help required form which you can use to request a quote for ALC70A471CF400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.