Status: | Unknown |
---|---|
Series: | ALC10 Series |
RoHS: | Unknown |
Prices starting from US$6.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.55
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$10.19
|
24
in stock
|
Buy Now | |
Distrelec
from US$15.03
|
12
in stock
|
Buy Now | |
Avnet America
from US$10.77
|
-
|
Buy Now | |
RS Americas
from US$9.74
|
-
|
Buy Now | |
element14
from US$8.11
|
-
|
Buy Now | |
Farnell
from US$6.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 120µF |
---|---|
Voltage Rating | 550V |
Product Range | ALC10 Series |
Lifetime @ Temperature | 13000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 35mm |
ESR | 2.874ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Al Snap-in ALC10 550VDC 120uF | RS |
Film Capacitors 120.PF 550V | Rapid Electronics |
KEMET Alu Lytic Cap 550V 20% 120uF THT | Distrelec |
Aluminum Electrolytic Capacitor, 120 uF, 550 V, ± 20%, Snap-In | Avnet America |
Capacitor, Alum Electrolytic,120 uF,20%,550 VDC, Snap-In,30x35 mm, ESR 2.874 Ohms | KEMET ALC10A121CC550 | RS Americas |
CAP, 120µF, 550V, ALU ELEC, SNAP-IN | Farnell |
Aluminum Electrolytic Capacitor, 120 uF, 550 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALC10A121CC550?
Additional datasheets, footprints and schematics for ALC10A121CC550 are listed on our Part Details page. You can also find images and similar parts to ALC10A121CC550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALC10A121CC550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALC10A121CC550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALC10A121CC550 fall under?
The ALC10A121CC550 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALC10A121CC550 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALC10A121CC550 you can contact the distributor directly for product support, shipping queries etc.
Is the ALC10A121CC550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALC10A121CC550 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for ALC10A121CC550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALC10A121CC550 often in real-time on the comparison pages.
What if I can't find stock of ALC10A121CC550?
You can fill out our help required form which you can use to request a quote for ALC10A121CC550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.