Status: | Unknown |
---|---|
Series: | ALA8D Series |
RoHS: | Compliant |
Capacitance | 360µF |
---|---|
Voltage Rating | 450V |
Product Range | ALA8D Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 8000 hours @ 105°C |
Height | 35mm |
RoHS Compliant | Yes |
Capacitors-Snap In 450V 360uF 20% 8k Hrs AEC-Q200 | Rapid Electronics |
Cap, 360Uf, 450V, Alu Elec, Snap-In Rohs Compliant: Yes |Kemet ALA8DA361DC450 | Newark Electronics |
Cap Aluminum 360uF 450V 20% Snap-In Aluminum Cylindrical Can 386m Ohm 2.18A 8000 hr 105°C Bulk | Avnet America |
Aluminum Electrolytic, Snap-In, ALA8D,35x35,360uf,450V,20% | KEMET ALA8DA361DC450 | RS Americas |
CAP, 360UF, 450V, ALU ELEC, SNAP-IN | Farnell |
Where can I find additional details, specifications and documents for a ALA8DA361DC450?
Additional datasheets, footprints and schematics for ALA8DA361DC450 are listed on our Part Details page. You can also find images and similar parts to ALA8DA361DC450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA8DA361DC450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA8DA361DC450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA8DA361DC450 fall under?
The ALA8DA361DC450 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALA8DA361DC450 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA8DA361DC450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA8DA361DC450 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALA8DA361DC450 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ALA8DA361DC450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA8DA361DC450 often in real-time on the comparison pages.
What if I can't find stock of ALA8DA361DC450?
You can fill out our help required form which you can use to request a quote for ALA8DA361DC450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.