Status: | Unknown |
---|---|
Series: | ALA7D Series |
RoHS: | Unknown |
Prices starting from US$5.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.00
|
1,000
in stock
|
Buy Now | |
element14
from US$5.83
|
659
in stock
|
Buy Now | |
Newark Electronics
from US$6.72
|
657
in stock
|
Buy Now | |
Farnell
from US$5.98
|
657
in stock
|
Buy Now | |
Distrelec
from US$6.32
|
72
in stock
|
Buy Now | |
Avnet America
from US$8.58
|
-
|
Buy Now | |
RS Americas
from US$7.97
|
-
|
Buy Now |
Capacitance | 560µF |
---|---|
Voltage Rating | 400V |
Product Range | ALA7D Series |
Lifetime @ Temperature | 15000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 40mm |
ESR | 0.3186ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Aluminium Snap In High Vibrati | RS |
CAP, 560µF, 400V, ALU ELEC, SNAP-IN | element14 |
Cap, 560Μf, 400V, Alu Elec, Snap-In | Newark Electronics |
KEMET Electrolytic Capacitor, Snap-In 560uF 20% 400V | Distrelec |
Aluminum Electrolytic Capacitor, 560 uF, 400 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic, Snap-In, ALA7D,35x40,560uf,400V,20% | KEMET ALA7DA561DD400 | RS Americas |
Where can I find additional details, specifications and documents for a ALA7DA561DD400?
Additional datasheets, footprints and schematics for ALA7DA561DD400 are listed on our Part Details page. You can also find images and similar parts to ALA7DA561DD400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA7DA561DD400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA7DA561DD400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA7DA561DD400 fall under?
The ALA7DA561DD400 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALA7DA561DD400 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA7DA561DD400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA7DA561DD400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALA7DA561DD400 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for ALA7DA561DD400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA7DA561DD400 often in real-time on the comparison pages.
What if I can't find stock of ALA7DA561DD400?
You can fill out our help required form which you can use to request a quote for ALA7DA561DD400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.