Status: | Unknown |
---|---|
Series: | ALA7D Series |
RoHS: | Unknown |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.13
|
No stock
|
Buy Now | |
element14
from US$6.05
|
1,013
in stock
|
Buy Now | |
Farnell
from US$5.63
|
1,013
in stock
|
Buy Now | |
Distrelec
from US$5.38
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$8.49
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
35
in stock
|
Buy Now | |
Avnet America
from US$6.22
|
-
|
Buy Now | |
RS Americas
from US$6.62
|
-
|
Buy Now |
Capacitance | 300µF |
---|---|
Voltage Rating | 450V |
Product Range | ALA7D Series |
Lifetime @ Temperature | 13000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 35mm |
ESR | 0.5042ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
CAP, 300µF, 450V, ALU ELEC, SNAP-IN | element14 |
KEMET Electrolytic Capacitor, Snap-In 300uF 20% 450V | Distrelec |
Capacitors-Snap In 450V 300uF 20% 13k Hrs | Rapid Electronics |
Cap, Alu Elec, 300Uf, 450V, Snap-In | Newark Electronics |
Capacitor Aluminium Snap In High Vibrati | RS |
Aluminum Electrolytic Capacitor, 300 uF, 450 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic, Snap-In, ALA7D,30x35,300uf,450V,20% | KEMET ALA7DA301CC450 | RS Americas |
Where can I find additional details, specifications and documents for a ALA7DA301CC450?
Additional datasheets, footprints and schematics for ALA7DA301CC450 are listed on our Part Details page. You can also find images and similar parts to ALA7DA301CC450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALA7DA301CC450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALA7DA301CC450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALA7DA301CC450 fall under?
The ALA7DA301CC450 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALA7DA301CC450 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALA7DA301CC450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALA7DA301CC450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALA7DA301CC450 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Rapid Electronics and Newark Electronics have stock available or on a lead time for ALA7DA301CC450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALA7DA301CC450 often in real-time on the comparison pages.
What if I can't find stock of ALA7DA301CC450?
You can fill out our help required form which you can use to request a quote for ALA7DA301CC450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.