Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 15nH |
---|---|
Inductance Tolerance | ± 5% |
DC Resistance Max | 0.17ohm |
DC Current Rating | 700mA |
Q Factor | 30 |
Self Resonant Frequency | 4GHz |
Q Test Frequency | 250MHz |
Core Material | Ceramic |
Wirewound Inductor, 15Nh, 700Ma, 5% 4Ghz | Newark Electronics |
Wirewound Inductor, 15 nH, 150 Milliohm, ± 5%, 6 GHz, 550 mA, 0603 [1608 Metric] | Avnet America |
Wirewound Inductor, 15 nH, 150 Milliohm, � 5%, 6 GHz, 550 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a AISC-0603-R015-J-T?
Additional datasheets, footprints and schematics for AISC-0603-R015-J-T are listed on our Part Details page. You can also find images and similar parts to AISC-0603-R015-J-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AISC-0603-R015-J-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AISC-0603-R015-J-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AISC-0603-R015-J-T fall under?
The AISC-0603-R015-J-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AISC-0603-R015-J-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AISC-0603-R015-J-T you can contact the distributor directly for product support, shipping queries etc.
Is the AISC-0603-R015-J-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AISC-0603-R015-J-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for AISC-0603-R015-J-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AISC-0603-R015-J-T often in real-time on the comparison pages.
What if I can't find stock of AISC-0603-R015-J-T?
You can fill out our help required form which you can use to request a quote for AISC-0603-R015-J-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.