Status: | Unknown |
---|---|
Series: | AIML-1206 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
11,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
Product Range | AIML-1206 Series |
DC Current Rating | 100mA |
High Frequency Inductor Case | 1206 [3216 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 90MHz |
SVHC | No SVHC (15-Jan-2019) |
General Purpose Inductor 1uH 10% | Rapid Electronics |
General Purpose Inductor, 1Uh, 10%, 1 Element, Ferrite-Core, Smd, 1206 |Abracon AIML-1206-1R0K-T | Newark Electronics |
AIML Series 1206 1 nH â–’10 % Tolerance 100 mA Surface Mount Multilayer Inductor | Future Electronics |
Multilayer Inductor, 1 �H, 0.4 ohm, 90 MHz, 100 mA, 1206 [3216 Metric], AIML-1206 | Avnet Abacus |
Where can I find additional details, specifications and documents for a AIML-1206-1R0K-T?
Additional datasheets, footprints and schematics for AIML-1206-1R0K-T are listed on our Part Details page. You can also find images and similar parts to AIML-1206-1R0K-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIML-1206-1R0K-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIML-1206-1R0K-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIML-1206-1R0K-T fall under?
The AIML-1206-1R0K-T is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AIML-1206-1R0K-T when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIML-1206-1R0K-T you can contact the distributor directly for product support, shipping queries etc.
Is the AIML-1206-1R0K-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIML-1206-1R0K-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for AIML-1206-1R0K-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIML-1206-1R0K-T often in real-time on the comparison pages.
What if I can't find stock of AIML-1206-1R0K-T?
You can fill out our help required form which you can use to request a quote for AIML-1206-1R0K-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.