Status: | Unknown |
---|---|
Series: | AHL Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
No. of Phases | Single Phase |
Filter Input Terminals | Quick Connect |
Filter Output Terminals | Quick Connect, Stud |
Product Range | AHL Series |
Ohmite Low Frequency Single Phase Dual Stage EMI Filter 16A 250VAC | Distrelec |
FiltersFilter, 1 Phase 2 Stage | Ohmite AH-L16 | RS Americas |
Filter, EMI | Carlton-Bates |
Filter Applications:General Purpose | Newark Electronics |
Where can I find additional details, specifications and documents for a AH-L16?
Additional datasheets, footprints and schematics for AH-L16 are listed on our Part Details page. You can also find images and similar parts to AH-L16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH-L16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH-L16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH-L16 fall under?
The AH-L16 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AH-L16 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH-L16 you can contact the distributor directly for product support, shipping queries etc.
Is the AH-L16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH-L16 have stock available?
Authorised distributors including Distrelec, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for AH-L16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH-L16 often in real-time on the comparison pages.
What if I can't find stock of AH-L16?
You can fill out our help required form which you can use to request a quote for AH-L16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.