Status: | Unknown |
---|---|
Series: | AHL Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Current Rating | 10A |
No. of Phases | Single Phase |
Filter Input Terminals | Quick Connect |
Product Range | AHL Series |
Ohmite Low Frequency Single Phase Dual Stage EMI Filter 10A 250VAC | Distrelec |
Power Line Filter, 1 Phase, 10A, Qc | Newark Electronics |
FiltersSinglephase, Dualstage, HighperformanceDifferentialmodePowerline | Ohmite AH-L10 | RS Americas |
Filter, EMI | Carlton-Bates |
EMI POWER LINE FILTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AH-L10?
Additional datasheets, footprints and schematics for AH-L10 are listed on our Part Details page. You can also find images and similar parts to AH-L10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH-L10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH-L10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH-L10 fall under?
The AH-L10 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AH-L10 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH-L10 you can contact the distributor directly for product support, shipping queries etc.
Is the AH-L10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH-L10 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, Carlton-Bates and Richardson RFPD have stock available or on a lead time for AH-L10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH-L10 often in real-time on the comparison pages.
What if I can't find stock of AH-L10?
You can fill out our help required form which you can use to request a quote for AH-L10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.