Status: | Unknown |
---|---|
Series: | AHL Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Current Rating | 1A |
No. of Phases | Single Phase |
Filter Input Terminals | Quick Connect |
Product Range | AHL Series |
Power Line Filter, 1 Phase, 1A, Qc | Newark Electronics |
FiltersSinglephase, Dualstage, HighperformanceDifferentialmodePowerline | Ohmite AH-L01 | RS Americas |
Filter, EMI | Carlton-Bates |
EMI POWER LINE FILTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AH-L01?
Additional datasheets, footprints and schematics for AH-L01 are listed on our Part Details page. You can also find images and similar parts to AH-L01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH-L01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH-L01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH-L01 fall under?
The AH-L01 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AH-L01 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH-L01 you can contact the distributor directly for product support, shipping queries etc.
Is the AH-L01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH-L01 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Richardson RFPD have stock available or on a lead time for AH-L01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH-L01 often in real-time on the comparison pages.
What if I can't find stock of AH-L01?
You can fill out our help required form which you can use to request a quote for AH-L01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.