Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.77
|
35
in stock
|
Buy Now | |
Distrelec
from US$31.32
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$25.92
|
1
in stock
|
Buy Now | |
element14
from US$30.13
|
1
in stock
|
Buy Now | |
Farnell
from US$27.74
|
1
in stock
|
Buy Now | |
RS Americas
from US$30.05
|
-
|
Buy Now | |
Carlton-Bates
from US$34.11
|
-
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 20A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
Ohmite Single Phase Dual Stage EMI Filter 20A 250VAC | Distrelec |
Power Line Filter, 1 Phase, 20A, Screw | Newark Electronics |
STOP COLLAR (3663367) ((NS)) | Farnell |
FiltersSinglephase, Dualstage, HighperformancePowerlineFilter-20Amp, | Ohmite AH-20 | RS Americas |
Filter, EMI | Carlton-Bates |
Where can I find additional details, specifications and documents for a AH-20?
Additional datasheets, footprints and schematics for AH-20 are listed on our Part Details page. You can also find images and similar parts to AH-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH-20 fall under?
The AH-20 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AH-20 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH-20 you can contact the distributor directly for product support, shipping queries etc.
Is the AH-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH-20 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for AH-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH-20 often in real-time on the comparison pages.
What if I can't find stock of AH-20?
You can fill out our help required form which you can use to request a quote for AH-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.