Status: | Unknown |
---|---|
Series: | AH Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 6A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Quick Connect |
Product Range | AH Series |
Ohmite Single Phase Dual Stage EMI Filter 6A 250VAC | Distrelec |
Power Line Filter, 1 Phase, 6A, Qc | Newark Electronics |
FiltersSinglephase, Dualstage, HighperformancePowerlineFilter-6Amp, | Ohmite AH-06 | RS Americas |
Filter, EMI | Carlton-Bates |
Where can I find additional details, specifications and documents for a AH-06?
Additional datasheets, footprints and schematics for AH-06 are listed on our Part Details page. You can also find images and similar parts to AH-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH-06 fall under?
The AH-06 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AH-06 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH-06 you can contact the distributor directly for product support, shipping queries etc.
Is the AH-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH-06 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for AH-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH-06 often in real-time on the comparison pages.
What if I can't find stock of AH-06?
You can fill out our help required form which you can use to request a quote for AH-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.