Status: | Unknown |
---|---|
Series: | AH Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 3A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Quick Connect |
Product Range | AH Series |
Power Line Filter, 1 Phase, 3A, Qc | Newark Electronics |
Ohmite Single Phase Dual Stage EMI Filter 3A 250VAC | Distrelec |
FiltersFilter, 1 Phase 2 Stage | Ohmite AH-03 | RS Americas |
Filter, EMI | Carlton-Bates |
Where can I find additional details, specifications and documents for a AH-03?
Additional datasheets, footprints and schematics for AH-03 are listed on our Part Details page. You can also find images and similar parts to AH-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AH-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AH-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AH-03 fall under?
The AH-03 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AH-03 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AH-03 you can contact the distributor directly for product support, shipping queries etc.
Is the AH-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AH-03 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS Americas and Carlton-Bates have stock available or on a lead time for AH-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AH-03 often in real-time on the comparison pages.
What if I can't find stock of AH-03?
You can fill out our help required form which you can use to request a quote for AH-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.