AGF10711 Sensors by Panasonic

DETECTION SENSOR, 0.5g, 3V/g, 5VDC

Status: Unknown
Series: AGF1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.25

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$60.25
-
Buy Now

Specifications

Supply Voltage Max 5VDC
Sensor Mounting Through Hole
Operating Temperature Min -30°C
Operating Temperature Max 85°C
Sensitivity (V/g) 3V/g
No. of Axes 1
Product Range AGF1 Series
RoHS Compliant Yes

Alternative Descriptions

Detection Sensor, 0.5G, 3V/G, 5Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AGF10711?

Additional datasheets, footprints and schematics for AGF10711 are listed on our Part Details page. You can also find images and similar parts to AGF10711 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AGF10711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGF10711 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AGF10711 fall under?

The AGF10711 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to AGF10711 when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AGF10711 you can contact the distributor directly for product support, shipping queries etc.

Is the AGF10711 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AGF10711 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AGF10711.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AGF10711 often in real-time on the comparison pages.

What if I can't find stock of AGF10711?

You can fill out our help required form which you can use to request a quote for AGF10711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay