Status: | Unknown |
---|---|
Series: | AGF1 Series |
RoHS: | Compliant |
No distributors results available
Supply Voltage Max | 24VDC |
---|---|
Sensor Mounting | Through Hole |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Sensitivity (V/g) | 1.333V/g |
No. of Axes | 1 |
Product Range | AGF1 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AGF10331?
Additional datasheets, footprints and schematics for AGF10331 are listed on our Part Details page. You can also find images and similar parts to AGF10331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGF10331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGF10331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGF10331 fall under?
The AGF10331 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to AGF10331 when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGF10331 you can contact the distributor directly for product support, shipping queries etc.
Is the AGF10331 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AGF10331 have stock available?
There is no stock from authorised distributors for AGF10331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGF10331 often in real-time on the comparison pages.
What if I can't find stock of AGF10331?
You can fill out our help required form which you can use to request a quote for AGF10331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.