Status: | Unknown |
---|---|
Series: | AG Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 16A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
Product Range | AG Series |
Power Line Filter, 1 Phase, 16A, Qc | Newark Electronics |
FiltersFilter, 1 Phase 1 Stage | Ohmite AG-016 | RS Americas |
Filter, EMI | Carlton-Bates |
Ohmite Single Phase EMI Filter 16A 250VAC | Distrelec |
Where can I find additional details, specifications and documents for a AG-016?
Additional datasheets, footprints and schematics for AG-016 are listed on our Part Details page. You can also find images and similar parts to AG-016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AG-016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AG-016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AG-016 fall under?
The AG-016 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AG-016 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AG-016 you can contact the distributor directly for product support, shipping queries etc.
Is the AG-016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AG-016 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Distrelec have stock available or on a lead time for AG-016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AG-016 often in real-time on the comparison pages.
What if I can't find stock of AG-016?
You can fill out our help required form which you can use to request a quote for AG-016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.