Status: | Unknown |
---|---|
Series: | AG Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 6A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
Product Range | AG Series |
Power Line Filter, 1 Phase, 6A, Qc | Newark Electronics |
Ohmite Single Phase EMI Filter 6A 250VAC | Distrelec |
FiltersSingle Phase , Single stage Power line Filter 250VAC , 6Amp , 50/60Hz | Ohmite AG-006 | RS Americas |
Filter, EMI | Carlton-Bates |
Where can I find additional details, specifications and documents for a AG-006?
Additional datasheets, footprints and schematics for AG-006 are listed on our Part Details page. You can also find images and similar parts to AG-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AG-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AG-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AG-006 fall under?
The AG-006 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AG-006 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AG-006 you can contact the distributor directly for product support, shipping queries etc.
Is the AG-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AG-006 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS Americas and Carlton-Bates have stock available or on a lead time for AG-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AG-006 often in real-time on the comparison pages.
What if I can't find stock of AG-006?
You can fill out our help required form which you can use to request a quote for AG-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.