Status: | Unknown |
---|---|
Series: | AG Series |
RoHS: | Unknown |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 3A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
Product Range | AG Series |
Power Line Filter, 1 Phase, 3A, Qc | Newark Electronics |
FiltersSingle Phase , Single stage Power line Filter 250VAC , 3Amp , 50/60Hz | Ohmite AG-003 | RS Americas |
Filter, EMI | Carlton-Bates |
Ohmite Single Phase EMI Filter 3A 250VAC | Distrelec |
Where can I find additional details, specifications and documents for a AG-003?
Additional datasheets, footprints and schematics for AG-003 are listed on our Part Details page. You can also find images and similar parts to AG-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AG-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AG-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AG-003 fall under?
The AG-003 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to AG-003 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AG-003 you can contact the distributor directly for product support, shipping queries etc.
Is the AG-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AG-003 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Distrelec have stock available or on a lead time for AG-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AG-003 often in real-time on the comparison pages.
What if I can't find stock of AG-003?
You can fill out our help required form which you can use to request a quote for AG-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.