AFV10700HR5 Transistors by NXP Semiconductors

TRANSISTOR RF N-CH 105VDC NI-780H-4L

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$415.36

Distributor Stock
Logo for Farnell
Farnell
from US$460.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$492.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$415.36
-
Buy Now
Logo for element14
element14
from US$458.01
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$426.54
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Drain Source Voltage Vds 105VDC
Continuous Drain Current Id -
Power Dissipation Pd 526W
Operating Frequency Min 1.03GHz
Operating Frequency Max 1.09GHz
RF Transistor Case NI-780H
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Transistor, Rf, N-Ch, 105Vdc, Ni-780H-4L | Newark Electronics
Transistor RF FET N-CH 105V 4-Pin NI-780H T/R | Avnet America
TRANSISTOR, RF, N-CH, 105VDC, NI-780H-4L | element14
RF POWER TRANSISTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AFV10700HR5?

Additional datasheets, footprints and schematics for AFV10700HR5 are listed on our Part Details page. You can also find images and similar parts to AFV10700HR5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AFV10700HR5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFV10700HR5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AFV10700HR5 fall under?

The AFV10700HR5 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.

Can I view similar or alternative parts?

You can view similar parts to AFV10700HR5 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AFV10700HR5 you can contact the distributor directly for product support, shipping queries etc.

Is the AFV10700HR5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AFV10700HR5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for AFV10700HR5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AFV10700HR5 often in real-time on the comparison pages.

What if I can't find stock of AFV10700HR5?

You can fill out our help required form which you can use to request a quote for AFV10700HR5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay