Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 18V |
---|---|
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 60mm |
External Length / Height | 43mm |
External Width | 92mm |
Fixing Centres | 80mm |
For Use With | AC or DC Resistive or Inductive Loads |
Input Current Max | 100mA |
Input Impedance | 5000ohm |
Input Voltage Max | 25V |
Input Voltage Min | 0V |
Isolation Voltage | 2500V |
Operating Temperature Range | 0°C to +75°C |
Output Voltage | 5V |
Output Voltage Max | 550V |
Output Voltage Min | 110V |
RMS Current (Irms) | 65mA |
Supply Voltage AC Min | 110V |
Supply Voltage Max | 24VAC |
Supply Voltage Min | 18VAC |
Univ phase angle trigger module,AFM11 | RS |
Trigger Module, Phase Angle | Newark Electronics |
TRIGGER MODULE, PHASE ANGLE | element14 |
UAL United Automation Ltd Trigger Module | Distrelec |
Where can I find additional details, specifications and documents for a AFM-11?
Additional datasheets, footprints and schematics for AFM-11 are listed on our Part Details page. You can also find images and similar parts to AFM-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFM-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFM-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFM-11 fall under?
The AFM-11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to AFM-11 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFM-11 you can contact the distributor directly for product support, shipping queries etc.
Is the AFM-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFM-11 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for AFM-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFM-11 often in real-time on the comparison pages.
What if I can't find stock of AFM-11?
You can fill out our help required form which you can use to request a quote for AFM-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.