AFIS-5002 Switches by ZF Electronics

MICROSWITCH, SNAP ACTION, 15N

Status: Unknown
Series: AFIS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Snap Action
Product Range AFIS Series
RoHS Compliant Yes

Alternative Descriptions

Microswitch, Snap Action, 15N | Newark Electronics
Basic / Snap Action Switches 915 MHz Wireless Snap Switch | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AFIS-5002?

Additional datasheets, footprints and schematics for AFIS-5002 are listed on our Part Details page. You can also find images and similar parts to AFIS-5002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AFIS-5002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFIS-5002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AFIS-5002 fall under?

The AFIS-5002 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.

Can I view similar or alternative parts?

You can view similar parts to AFIS-5002 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AFIS-5002 you can contact the distributor directly for product support, shipping queries etc.

Is the AFIS-5002 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AFIS-5002 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for AFIS-5002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AFIS-5002 often in real-time on the comparison pages.

What if I can't find stock of AFIS-5002?

You can fill out our help required form which you can use to request a quote for AFIS-5002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay