Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.60
AEC-Q101 qualified |
VCE(sat) = 1.6 V (typ.) @ IC = 40 A |
Low VF soft recovery co-packaged diode |
Benefits |
---|
For automotive |
Low conduction loss |
Low noise and conduction loss |
Applications |
---|
Automotive On Board Charge |
EV/PHEV |
End Products |
---|
Automotive DC/DC converter for HEV |
Description | AFGB40T65SQDN, 650V, 40A, D2PAK |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | 1.5 |
Eoff Typ (mJ) | 0.229 |
Eon Typ (mJ) | 0.858 |
Trr Typ (ns) | 131 |
Gate Charge Typ (nC) | 76 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 238 |
Co-Packaged Diode | Yes |
Package Type | D2PAK-3 / TO-263-2 |
ON Semiconductor, AFGB40T65SQDN | RS |
Igbt, 650V, 80A, 238W, To-263 | Newark Electronics |
650V 40A FS4 High speed version, for OBC application in D2pak IGBT | Future Electronics |
IGBT, 650V FS4 High speed version, for OBC application in D2pak, 650V, 40A, D2PAK | Avnet America |
IGBT, 650V, 80A, 238W, TO-263 | element14 |
Where can I find additional details, specifications and documents for a AFGB40T65SQDN?
Additional datasheets, footprints and schematics for AFGB40T65SQDN are listed on our Part Details page. You can also find images and similar parts to AFGB40T65SQDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFGB40T65SQDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFGB40T65SQDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFGB40T65SQDN fall under?
The AFGB40T65SQDN is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to AFGB40T65SQDN when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFGB40T65SQDN you can contact the distributor directly for product support, shipping queries etc.
Is the AFGB40T65SQDN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for AFGB40T65SQDN have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for AFGB40T65SQDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFGB40T65SQDN often in real-time on the comparison pages.
What if I can't find stock of AFGB40T65SQDN?
You can fill out our help required form which you can use to request a quote for AFGB40T65SQDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.