Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 1300nm |
---|---|
Supply Voltage | 5V |
Data Rate Max | 155Mbps |
Fibre Optic Applications | ATM, SONET OC-3/SDH STM-1 |
Fiber Optic Transceiver | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
TRANSCEIVER, FIBRE | element14 |
Where can I find additional details, specifications and documents for a AFCT-5805BZ?
Additional datasheets, footprints and schematics for AFCT-5805BZ are listed on our Part Details page. You can also find images and similar parts to AFCT-5805BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFCT-5805BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFCT-5805BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFCT-5805BZ fall under?
The AFCT-5805BZ is listed under Optoelectronics & Displays > Fiber Optic Products > Fiber Optic Transceiver Modules.
Can I view similar or alternative parts?
You can view similar parts to AFCT-5805BZ when available in the Fiber Optic Transceiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFCT-5805BZ you can contact the distributor directly for product support, shipping queries etc.
Is the AFCT-5805BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFCT-5805BZ have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AFCT-5805BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFCT-5805BZ often in real-time on the comparison pages.
What if I can't find stock of AFCT-5805BZ?
You can fill out our help required form which you can use to request a quote for AFCT-5805BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.