Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 650nm |
---|---|
Data Rate Max | - |
Data Transmission Distance | 100m |
Forward Current If | 30mA |
Forward Voltage | 2.3V |
Reverse Voltage Vr | 3V |
Signal Rate Max | 16Mbaud |
Fibre Optic Connector Type | SMA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Optical Transmitter 16Mbps Single 100m 650nm 4-Pin | Avnet America |
Fibre Optics, 650Nm, 100M, Sma | Newark Electronics |
FIBER OPTIC TRANSMITTER, 16MBAUD, 100M | element14 |
Where can I find additional details, specifications and documents for a AFBR-1555ARZ?
Additional datasheets, footprints and schematics for AFBR-1555ARZ are listed on our Part Details page. You can also find images and similar parts to AFBR-1555ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-1555ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-1555ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-1555ARZ fall under?
The AFBR-1555ARZ is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to AFBR-1555ARZ when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-1555ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-1555ARZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-1555ARZ have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for AFBR-1555ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-1555ARZ often in real-time on the comparison pages.
What if I can't find stock of AFBR-1555ARZ?
You can fill out our help required form which you can use to request a quote for AFBR-1555ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.