Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.47
Wavelength Typ | 650nm |
---|---|
Data Rate Max | - |
Data Transmission Distance | 500m |
Forward Current If | 30mA |
Forward Voltage | 2.3V |
Reverse Voltage Vr | 3V |
Signal Rate Max | 10Mbaud |
Fibre Optic Connector Type | Vlink |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hor. 10Mbaud Tx ROHS +95°C | RS |
Fiber Optic Transmitter, 10Mbaud, 500M | Newark Electronics |
FIBER OPTIC TRANSMITTER, 10MBAUD, 500M | element14 |
Optical Transmitter 10Mbps Single 500m 650nm 6-Pin | EBV Elektronik |
Where can I find additional details, specifications and documents for a AFBR-1528CZ?
Additional datasheets, footprints and schematics for AFBR-1528CZ are listed on our Part Details page. You can also find images and similar parts to AFBR-1528CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-1528CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-1528CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-1528CZ fall under?
The AFBR-1528CZ is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to AFBR-1528CZ when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-1528CZ you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-1528CZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-1528CZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for AFBR-1528CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-1528CZ often in real-time on the comparison pages.
What if I can't find stock of AFBR-1528CZ?
You can fill out our help required form which you can use to request a quote for AFBR-1528CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.