Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.74
Wavelength Typ | 1300nm |
---|---|
Supply Voltage | 5V |
Data Rate Max | 100Mbps |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | ST |
External Depth | 39.6mm |
External Length / Height | 12mm |
External Width | 25.4mm |
Fibre Optic Applications | Multimode Fibre Backbone Links Multimode Fibre Media Converter |
Fibre Type | Multimode |
Lead Spacing | 2.54mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Peak Wavelength | 1300nm |
Pin Format | 1 x 9 SIL |
Supply Voltage Max | 5V |
Supply Voltage Min | 3.3V |
Fiber Optic Transceiver Module | Newark Electronics |
TRANSCEIVER, ETHERNET, DUPLEX, ST | element14 |
3.3V ST 1X9 TRANSCEIVER,AFBR-5803TZ | RS |
TX/RX Optical Fiber 125MBd 9-Pin | EBV Elektronik |
Where can I find additional details, specifications and documents for a AFBR-5803TZ?
Additional datasheets, footprints and schematics for AFBR-5803TZ are listed on our Part Details page. You can also find images and similar parts to AFBR-5803TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-5803TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-5803TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-5803TZ fall under?
The AFBR-5803TZ is listed under Optoelectronics & Displays > Fibre Optic Products > Fibre Optic Transceiver Modules.
Can I view similar or alternative parts?
You can view similar parts to AFBR-5803TZ when available in the Fibre Optic Transceiver Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-5803TZ you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-5803TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-5803TZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for AFBR-5803TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-5803TZ often in real-time on the comparison pages.
What if I can't find stock of AFBR-5803TZ?
You can fill out our help required form which you can use to request a quote for AFBR-5803TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.