AFBR-2634Z Optoelectronics, LEDs & Displays by Broadcom

FIBER OPTIC RECEIVER 50MBD VLINK

Status: Unknown
Series: AFBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.28

Distributor Stock
Logo for RS
RS
from US$16.48
620
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.85
590
in stock
Buy Now
Logo for element14
element14
from US$16.98
590
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.81
590
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.28
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Wavelength Typ 650nm
Data Rate Max -
Data Transmission Distance 50m
Product Range AFBR Series
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

AVAGO, FIBRE OPTICS, AFBR-2634Z | RS
Fiber Optic, Receiver, 50Mbd, Vlink | Newark Electronics
FIBER OPTIC, RECEIVER, 50MBD, VLINK | element14
RX Optical Fiber 50MBd 6-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AFBR-2634Z?

Additional datasheets, footprints and schematics for AFBR-2634Z are listed on our Part Details page. You can also find images and similar parts to AFBR-2634Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AFBR-2634Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-2634Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AFBR-2634Z fall under?

The AFBR-2634Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to AFBR-2634Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-2634Z you can contact the distributor directly for product support, shipping queries etc.

Is the AFBR-2634Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AFBR-2634Z have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AFBR-2634Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AFBR-2634Z often in real-time on the comparison pages.

What if I can't find stock of AFBR-2634Z?

You can fill out our help required form which you can use to request a quote for AFBR-2634Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay