Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.47
|
1,160
in stock
|
Buy Now | |
Newark Electronics
from US$15.51
|
894
in stock
|
Buy Now | |
Farnell
from US$15.64
|
721
in stock
|
Buy Now | |
element14
from US$16.26
|
356
in stock
|
Buy Now | |
Schukat Electronic
from US$16.68
|
193
in stock
|
Buy Now | |
Avnet America
from US$12.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 650nm |
---|---|
Data Rate Max | - |
Data Transmission Distance | 50m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
50MBD FIBRE OPTIC RECEIVER,INVERTED,TTL | RS |
Detector Module, 50M, 650Nm, Horizontal | Newark Electronics |
RECEIVER, FIBRE OPTIC, 3.3V, POF | Farnell |
Fiber Optic Rec. Module -50dBm 50Mbd | Schukat Electronic |
RX Optical Fiber 50MBd 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a AFBR-2529Z?
Additional datasheets, footprints and schematics for AFBR-2529Z are listed on our Part Details page. You can also find images and similar parts to AFBR-2529Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-2529Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-2529Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-2529Z fall under?
The AFBR-2529Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to AFBR-2529Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-2529Z you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-2529Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-2529Z have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Schukat Electronic have stock available or on a lead time for AFBR-2529Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-2529Z often in real-time on the comparison pages.
What if I can't find stock of AFBR-2529Z?
You can fill out our help required form which you can use to request a quote for AFBR-2529Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.